Search
Filters

IP1201TR

Part No : IP1201TR
Manufacturer : Infineon Technologies
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ SNGL/DL 198BGA
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
10+
$5.042
$50.420
25+
$4.266
$106.650
40+
$4.137
$165.480
50+
$4.008
$200.400
65+
$3.878
$252.070
90+
$3.491
$314.190
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,000 pieces can ship immediately
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 72 pct.
Popularity High
Is this a common-used part? Yes
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier Yes
Output Current 30A, 15A
Maximum Output Voltage 3.3V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Input Voltage 5.5V
Minimum Input Voltage 3.14V
Number of Outputs 1 or 2
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Integrated Circuits
Frequency - Switching 170kHz to 460kHz
Case / Package 159-BGA Power Block (15.5x9.25)
Win Source Part Number 111347-IP1201TR
The IP1201TR is manufactured by Infineon Technologies, which is available in 159-BGA Power Block (15.5x9.25), with the function of Step-Down. The part operates from 3.14V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 170kHz to 460kHz switching frequency, which is capable of supplying 30A, 15A output current, with an output voltage of 0.8V.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 72 pct.
Popularity High
Is this a common-used part? Yes
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier Yes
Output Current 30A, 15A
Maximum Output Voltage 3.3V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Input Voltage 5.5V
Minimum Input Voltage 3.14V
Number of Outputs 1 or 2
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Integrated Circuits
Frequency - Switching 170kHz to 460kHz
Case / Package 159-BGA Power Block (15.5x9.25)
Win Source Part Number 111347-IP1201TR
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IP1201TR
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
IP1201TR Price

IP1201TR Datasheet
IP1201TR Application

IP1201TR Replacement
IP1201TR Pdf

IP1201TR Pinout
IP1201TR Image

IP1201TR Picture
IP1201TR In Stock

IP1201TR Distributor
IP1201TR PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
NPN Silicon Transistor
606
DIODE ZENER 11V 200MW SOD323
1740
Voltage Regulator | IC REG LIN POS ADJ 150MA TO100
IC D-TYPE POS TRG DUAL 14SOIC
500
JAN, JANTX, JANTXV, SINGLE CHANNEL OPTOCOUPLERS | OPTOISO 1KV TRANS W/BASE TO78-6
8

Top Sellers