Search
Filters

IR3447MTR1PBF

Part No : IR3447MTR1PBF
Manufacturer : Infineon Technologies
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 25A SYNC PQFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 846 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 5V
Maximum Input Voltage 21V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 18.06V
Output Current 25A
Frequency - Switching 300kHz to 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package PQFN (5x6)
Win Source Part Number 205265-IR3447MTR1PBF
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
The IR3447MTR1PBF is manufactured by Infineon Technologies, which is available in PQFN (5x6), with the function of Step-Down. The part operates from 5V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 300kHz to 1.5MHz switching frequency, which is capable of supplying 25A output current, with an output voltage of 0.6V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 5V
Maximum Input Voltage 21V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 18.06V
Output Current 25A
Frequency - Switching 300kHz to 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package PQFN (5x6)
Win Source Part Number 205265-IR3447MTR1PBF
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IR3447MTR1PBF
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
IR3447MTR1PBF Price

IR3447MTR1PBF Datasheet
IR3447MTR1PBF Application

IR3447MTR1PBF Replacement
IR3447MTR1PBF Pdf

IR3447MTR1PBF Pinout
IR3447MTR1PBF Image

IR3447MTR1PBF Picture
IR3447MTR1PBF In Stock

IR3447MTR1PBF Distributor
IR3447MTR1PBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
MOSFET P-CH 8V 5.4A CHIPFET
156
TRANS NPN 120V 0.1A S-MINI
10000
RELAY SSR SPST 350V 120MA 6SMT
256
DIODE ZENER 4.3V 500MW SOD80
285
IC MPU/RESET CIRC 3.08V SC70-4
3

Top Sellers