The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

IR3840WMTR1PBF

Part No IR3840WMTR1PBF
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 12A SYNC 15QFN
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
Pricing & Ordering $2.254 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
14+
$3.6880
$51.632
34+
$3.0260
$102.884
52+
$2.9310
$152.412
71+
$2.8370
$201.427
92+
$2.7420
$252.264
123+
$2.4580
$302.334
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 32,000 pieces
MOQ: 14 pcs
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
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 0.7V
Maximum Output Voltage 14.4V
Output Current 12A
Frequency - Switching 225kHz to 1.65MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package PQFN (5x6)
Win Source Part Number 140913-IR3840WMTR1PBF
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited

Description

The Infineon Technologies 140913-IR3840WMTR1PBF is an obsolete (EOL) integrated circuit that is designed for step-down applications. It has a medium popularity and a fake threat of 47% in the open market. This component has a maximum input voltage of 16V and a nominal output voltage of 0.7V. It is a synchronous rectifier with a maximum output voltage of 14.4V. The package comes in a PQFN (5x6) and has a limited supply.