Search
Filters

IR3894MTR1PBF

Part No : IR3894MTR1PBF
Manufacturer : Infineon Technologies
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 12A SYNC 16-PQFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 21V
Nominal Output Voltage (Min/Fixed) 0.5V
Maximum Output Voltage 18.06V
Output Current 12A
Frequency - Switching 300kHz to 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-PowerQFN
Win Source Part Number 001858-IR3894MTR1PBF
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
The IR3894MTR1PBF is manufactured by Infineon Technologies, which is available in 16-PowerQFN, with the function of Step-Down. The part operates from 1V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 300kHz to 1.5MHz switching frequency, which is capable of supplying 12A output current, with an output voltage of 0.5V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 21V
Nominal Output Voltage (Min/Fixed) 0.5V
Maximum Output Voltage 18.06V
Output Current 12A
Frequency - Switching 300kHz to 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-PowerQFN
Win Source Part Number 001858-IR3894MTR1PBF
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IR3894MTR1PBF
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
IR3894MTR1PBF Price

IR3894MTR1PBF Datasheet
IR3894MTR1PBF Application

IR3894MTR1PBF Replacement
IR3894MTR1PBF Pdf

IR3894MTR1PBF Pinout
IR3894MTR1PBF Image

IR3894MTR1PBF Picture
IR3894MTR1PBF In Stock

IR3894MTR1PBF Distributor
IR3894MTR1PBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
Heating Controller
15
Low Power Optical Heart Rate Detection Chip
198
MOSFET N-CH 100V 75A D2PAK
398
16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
IC MPU MPC74XX 500MHZ 360FCCBGA
30
2Mx16 bit Page Mode Uni-Transistor Random Access Memory
1366
IC MCU 16B FFMC-16F-0.35 120LQFP
101

Top Sellers