Search
Filters

IR3898MTRPBF

Part No : IR3898MTRPBF
Manufacturer : Infineon Technologies
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 6A SYNC 16-PQFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
30+
$1.894
$56.820
65+
$1.603
$104.195
100+
$1.554
$155.400
135+
$1.506
$203.310
175+
$1.457
$254.975
230+
$1.311
$301.530
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,100 pieces can ship immediately
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 21V
Nominal Output Voltage (Min/Fixed) 0.5V
Maximum Output Voltage 18.06V
Output Current 6A
Frequency - Switching 300kHz to 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-PowerQFN
Win Source Part Number 001859-IR3898MTRPBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited

The IR3898MTRPBF is manufactured by Infineon Technologies, which is available in 16-PowerQFN, with the function of Step-Down. The part operates from 1V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 300kHz to 1.5MHz switching frequency, which is capable of supplying 6A output current, with an output voltage of 0.5V.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 21V
Nominal Output Voltage (Min/Fixed) 0.5V
Maximum Output Voltage 18.06V
Output Current 6A
Frequency - Switching 300kHz to 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-PowerQFN
Win Source Part Number 001859-IR3898MTRPBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IR3898MTRPBF
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
IR3898MTRPBF Price

IR3898MTRPBF Datasheet
IR3898MTRPBF Application

IR3898MTRPBF Replacement
IR3898MTRPBF Pdf

IR3898MTRPBF Pinout
IR3898MTRPBF Image

IR3898MTRPBF Picture
IR3898MTRPBF In Stock

IR3898MTRPBF Distributor
IR3898MTRPBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
Simple Drive Requirement
1160
Voltage Monitor with Adjustable Hysteresis Preliminary Information
30
TRANS PREBIAS PNP 125MW SSMINI3
968
IC REG LDO 3V 0.11A SOT23-5
2513

Top Sellers