Search
Filters

ISL8012IRZ-T

IC REG BUCK ADJ 2A SYNC 10DFN
Manufacturer: Intersil
rohs
Rated 5/5 based on 1 customer reviews
The ISL8012IRZ-T is manufactured by Intersil, which is available in 10-DFN (3x3), with the function of Step-Down. The part operates from 2.7V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 1MHz switching frequency, which is capable of supplying 2A output current, with an output voltage of 0.8V.
Quantity
Price
Ext. Price
40+
$1.403
$56.120
95+
$1.053
$100.035
320+
$0.948
$303.360
Availability: 1,000 In Stock
This product has a minimum quantity of 40
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5.5V
Output Current 2A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 018046-ISL8012IRZ-T
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5.5V
Output Current 2A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 018046-ISL8012IRZ-T
ISL8012IRZ-T Price

ISL8012IRZ-T Datasheet
ISL8012IRZ-T Application

ISL8012IRZ-T Replacement
ISL8012IRZ-T Pdf

ISL8012IRZ-T Pinout
ISL8012IRZ-T Image

ISL8012IRZ-T Picture
ISL8012IRZ-T In Stock

ISL8012IRZ-T Distributor
ISL8012IRZ-T PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC CAR RADIO AMP POWERSO20
775
IC ADC 14-BIT 105MSPS 3V 32-QFN
49
IC RESET CPU BIPOLAR 4.2V 5SSOP
31438
PG-FP5
392
IEEE 1394a-200 ONE-PORT CCABLE TRANNS CEIVER ARBITER
85
IC TRANSCVR BIDIR 8BIT 20SOIC
33012