Search
Filters

L5970D013TR

Part No : L5970D013TR
Manufacturer : STMicroelectronics
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 1A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
45+
€1.076
€48.405
110+
€0.910
€100.104
165+
€0.882
€145.548
230+
€0.855
€196.683
295+
€0.827
€244.029
390+
€0.744
€290.316
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 33,869 pieces can ship immediately
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.4V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 35V
Output Current 1A
Frequency - Switching 250kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 018250-L5970D013TR
Family Name L5970D
Introduction Date October 06, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
LMR14020SDDAR;   LMR14020SDDA; BD9006F-E2;  

The L5970D013TR is manufactured by STMicroelectronics, which is available in 8-SO, with the function of Step-Down. The part operates from 4.4V, rated over a -40°C to 150°C (TJ) temperature range. Its function is based on 250kHz switching frequency, which is capable of supplying 1A output current, with an output voltage of 1.2V.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.4V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 35V
Output Current 1A
Frequency - Switching 250kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 018250-L5970D013TR
Family Name L5970D
Introduction Date October 06, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
LMR14020SDDAR;   LMR14020SDDA; BD9006F-E2;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for L5970D013TR
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
L5970D013TR Price

L5970D013TR Datasheet
L5970D013TR Application

L5970D013TR Replacement
L5970D013TR Pdf

L5970D013TR Pinout
L5970D013TR Image

L5970D013TR Picture
L5970D013TR In Stock

L5970D013TR Distributor
L5970D013TR PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
Fiber optic LED driver
117
DUAL N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
3621
FIXED IND 1UH 400MA 700 MOHM SMD
5000
IC OPAMP CFA 400MHZ 14SO
9
8 Megabit (1 M x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
223

Top Sellers