WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

LM22670MRE-ADJ/NOPB

Part No :
LM22670MRE-ADJ/NOPB
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ 3A 8SOPWRPAD
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
24+
€1.9340
€46.415
56+
€1.5960
€89.363
87+
€1.5470
€134.573
119+
€1.4990
€178.352
154+
€1.4510
€223.408
205+
€1.3060
€267.654
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 900 pieces can ship immediately
MOQ: 30 pcs
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
Application Field Used in Power Management, Industrial, Communications & Networking
Supply and Demand Status Limited
Fake Threat In the Open Market 36 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 108112-LM22670MRE-ADJ/NOPB
Case / Package 8-SO PowerPad
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier No
Frequency - Switching 500kHz
Output Current 3A
Maximum Output Voltage 37V
Nominal Output Voltage (Min/Fixed) 1.285V
Maximum Input Voltage 42V
Minimum Input Voltage 4.5V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
The LM22670MRE-ADJ/NOPB is manufactured by Texas Instruments, which is available in 8-SO PowerPad, with the function of Step-Down. The part operates from 4.5V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 500kHz switching frequency, which is capable of supplying 3A output current, with an output voltage of 1.285V.
Products specifications
ECAD Module
Application Field Used in Power Management, Industrial, Communications & Networking
Supply and Demand Status Limited
Fake Threat In the Open Market 36 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 108112-LM22670MRE-ADJ/NOPB
Case / Package 8-SO PowerPad
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier No
Frequency - Switching 500kHz
Output Current 3A
Maximum Output Voltage 37V
Nominal Output Voltage (Min/Fixed) 1.285V
Maximum Input Voltage 42V
Minimum Input Voltage 4.5V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM22670MRE-ADJ/NOPB
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
LM22670MRE-ADJ/NOPB Price

LM22670MRE-ADJ/NOPB Datasheet
LM22670MRE-ADJ/NOPB Application

LM22670MRE-ADJ/NOPB Replacement
LM22670MRE-ADJ/NOPB Pdf

LM22670MRE-ADJ/NOPB Pinout
LM22670MRE-ADJ/NOPB Image

LM22670MRE-ADJ/NOPB Picture
LM22670MRE-ADJ/NOPB In Stock

LM22670MRE-ADJ/NOPB Distributor
LM22670MRE-ADJ/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
TRANS NPN 45V 0.1A SOT323
370931
IC SW SERIAL OCTAL 32SOIC
429
DIODE SCHOTTKY 40V 3A SOD123W
162
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
900
HIGH VOLTAGE FAST-SWITCHING NPN POWER TRANSISTOR
34
CONN MAGJACK 1PORT 100 BASE-T / SI-46001-F
2097152-BIT (262144-WORD BY 8-BIT) CMOS STATIC RAM
58
Single 12-bit ADC; 65 Msps, 80 Msps, 105 Msps or 125 Msps; serial JESD204A interface
1
Serial SPI bus RTC with battery switchover
188

Top Sellers