Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

LM22674MRX-ADJ/NOPB

Part No :
LM22674MRX-ADJ/NOPB
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ 0.5A 8SOPWRPAD
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
6+
$9.9530
$59.718
13+
$8.2860
$107.718
19+
$8.0480
$152.912
26+
$7.8100
$203.060
34+
$7.5720
$257.448
44+
$6.8580
$301.752
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 5,321 pieces
MOQ: 6 pcs
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
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Sufficient
Country of Origin Malaysia
ECCN EAR99
Introduction Date October 17, 2008
Family Name LM22674
Win Source Part Number 018701-LM22674MRX-ADJ/NOPB
Case / Package 8-SO PowerPad
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier No
Frequency - Switching 500kHz
Output Current 500mA
Maximum Output Voltage 37V
Nominal Output Voltage (Min/Fixed) 1.285V
Maximum Input Voltage 42V
Minimum Input Voltage 4.5V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
The LM22674MRX-ADJ/NOPB is manufactured by Texas Instruments, which is available in 8-SO PowerPad, with the function of Step-Down. The part operates from 4.5V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 500kHz switching frequency, which is capable of supplying 500mA output current, with an output voltage of 1.285V.
Products specifications
ECAD Module
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Sufficient
Country of Origin Malaysia
ECCN EAR99
Introduction Date October 17, 2008
Family Name LM22674
Win Source Part Number 018701-LM22674MRX-ADJ/NOPB
Case / Package 8-SO PowerPad
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier No
Frequency - Switching 500kHz
Output Current 500mA
Maximum Output Voltage 37V
Nominal Output Voltage (Min/Fixed) 1.285V
Maximum Input Voltage 42V
Minimum Input Voltage 4.5V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM22674MRX-ADJ/NOPB
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
LM22674MRX-ADJ/NOPB Price

LM22674MRX-ADJ/NOPB Datasheet
LM22674MRX-ADJ/NOPB Application

LM22674MRX-ADJ/NOPB Replacement
LM22674MRX-ADJ/NOPB Pdf

LM22674MRX-ADJ/NOPB Pinout
LM22674MRX-ADJ/NOPB Image

LM22674MRX-ADJ/NOPB Picture
LM22674MRX-ADJ/NOPB In Stock

LM22674MRX-ADJ/NOPB Distributor
LM22674MRX-ADJ/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
Advanced Power MOSFET
20
Product Scout Automotive
131
CONN HEADER 3POS R/A 2MM SMD TIN
250
IC REG LDO 3.3V 0.2A 4DSBGA
1000
N-Channel 25 V (D-S) MOSFET
110

Top Sellers