Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

LM22675MR-5.0/NOPB

Part No :
LM22675MR-5.0/NOPB
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
Conv DC-DC 4.5V to 42V Inv/Step Down Single-Out 5V 1A 8-Pin HSOP EP Tube / IC REG BUCK 5V 1A 8SOPWRPAD
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
12+
$4.3130
$51.756
28+
$3.5910
$100.548
44+
$3.4880
$153.472
60+
$3.3850
$203.100
77+
$3.2810
$252.637
101+
$2.9720
$300.172
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 230 pieces
MOQ: 12 pcs
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
Introduction Date October 17, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
LM22675QMR-5.0/NOPB; LM22675QMRE-5.0/NOPB;  LM22675MR-5.0;  LM22675MRX-5.0;  
Family Name LM2267
Supply and Demand Status Balance
Fake Threat In the Open Market 28 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 206303-LM22675MR-5.0/NOPB
Case / Package 8-SO PowerPad
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier No
Frequency - Switching 500kHz
Output Current 1A
Nominal Output Voltage (Min/Fixed) 5V
Maximum Input Voltage 42V
Minimum Input Voltage 4.5V
Number of Outputs 1
Output Type Fixed
Topology Buck
Purpose Step-Down
Status Active
Packaging Tube/Rail
Manufacturer Texas Instruments
Categories Integrated Circuits

The LM22675MR-5.0/NOPB is manufactured by Texas Instruments, which is available in 8-SO PowerPad, with the function of Step-Down. The part operates from 4.5V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 500kHz switching frequency, which is capable of supplying 1A output current, with an output voltage of 5V.

Products specifications
ECAD Module
Introduction Date October 17, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
LM22675QMR-5.0/NOPB; LM22675QMRE-5.0/NOPB;  LM22675MR-5.0;  LM22675MRX-5.0;  
Family Name LM2267
Supply and Demand Status Balance
Fake Threat In the Open Market 28 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 206303-LM22675MR-5.0/NOPB
Case / Package 8-SO PowerPad
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier No
Frequency - Switching 500kHz
Output Current 1A
Nominal Output Voltage (Min/Fixed) 5V
Maximum Input Voltage 42V
Minimum Input Voltage 4.5V
Number of Outputs 1
Output Type Fixed
Topology Buck
Purpose Step-Down
Status Active
Packaging Tube/Rail
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM22675MR-5.0/NOPB
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
LM22675MR-5.0/NOPB Price

LM22675MR-5.0/NOPB Datasheet
LM22675MR-5.0/NOPB Application

LM22675MR-5.0/NOPB Replacement
LM22675MR-5.0/NOPB Pdf

LM22675MR-5.0/NOPB Pinout
LM22675MR-5.0/NOPB Image

LM22675MR-5.0/NOPB Picture
LM22675MR-5.0/NOPB In Stock

LM22675MR-5.0/NOPB Distributor
LM22675MR-5.0/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
Three Phase Energy Metering IC with Pulse Output / Energy Measurement 24-Pin SOIC W
21
Transient Voltage Suppressors for ESD Protection
3360
SIMPLE SWITCHER 3A Flyback Regulator | IC REG MULTI CONFG 3.3V TO220-5
30
PHOTOTHYRISTOR LOW TRIGGER LED
2400

Top Sellers