We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

LM22676MRE-ADJ/NOPB

Part No : LM22676MRE-ADJ/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 3A 8SOPWRPAD
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
40+
$1.352
$54.080
90+
$1.144
$102.960
140+
$1.110
$155.400
190+
$1.075
$204.250
245+
$1.040
$254.800
325+
$0.936
$304.200
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 10,308 pieces can ship immediately
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 1.285V
Maximum Output Voltage 37V
Output Current 3A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 141456-LM22676MRE-ADJ/NOPB
Family Name LM22676
Introduction Date October 17, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking, Embedded Design & Development, Power Management
Alternative Parts
(Cross-Reference)
LM22670QMRX-ADJ/NOPB;  LM22676QMRE-ADJ/NOPB;  LM22676QMR-ADJ/NOPB;  
The LM22676MRE-ADJ/NOPB is manufactured by Texas Instruments, which is available in 8-SO PowerPad, with the function of Step-Down. The part operates from 4.5V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 500kHz switching frequency, which is capable of supplying 3A output current, with an output voltage of 1.285V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 1.285V
Maximum Output Voltage 37V
Output Current 3A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 141456-LM22676MRE-ADJ/NOPB
Family Name LM22676
Introduction Date October 17, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking, Embedded Design & Development, Power Management
Alternative Parts
(Cross-Reference)
LM22670QMRX-ADJ/NOPB;  LM22676QMRE-ADJ/NOPB;  LM22676QMR-ADJ/NOPB;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM22676MRE-ADJ/NOPB
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
LM22676MRE-ADJ/NOPB Price

LM22676MRE-ADJ/NOPB Datasheet
LM22676MRE-ADJ/NOPB Application

LM22676MRE-ADJ/NOPB Replacement
LM22676MRE-ADJ/NOPB Pdf

LM22676MRE-ADJ/NOPB Pinout
LM22676MRE-ADJ/NOPB Image

LM22676MRE-ADJ/NOPB Picture
LM22676MRE-ADJ/NOPB In Stock

LM22676MRE-ADJ/NOPB Distributor
LM22676MRE-ADJ/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC SURGE STOPPER 16-SOIC
57
IC MCU 32BIT 64KB FLASH 32TQFP
200
P-Channel Logic Level Enhancement Mode Field Effect Transistor
6000
IC OP AMP R-R 14-TSSOP
250
IC MCU 32BIT 256KB FLASH 100QFP
DIODE ARRAY GP 80V 200MA SOT23
10649