Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

LM22677TJE-ADJ/NOPB

Part No :
LM22677TJE-ADJ/NOPB
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ 5A TO263-7
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
17+
€2.7540
€46.812
41+
€2.2930
€93.994
63+
€2.2270
€140.288
86+
€2.1600
€185.771
111+
€2.0940
€232.477
147+
€1.8970
€278.884
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 500 pieces
MOQ: 17 pcs
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
Application Field Used in Industrial, Communications & Networking, Embedded Design & Development, Power Management
Supply and Demand Status Limited
Fake Threat In the Open Market 65 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 018709-LM22677TJE-ADJ/NOPB
Case / Package TO-263-7 Thin
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier No
Frequency - Switching 500kHz
Output Current 5A
Maximum Output Voltage 37V
Nominal Output Voltage (Min/Fixed) 1.285V
Maximum Input Voltage 42V
Minimum Input Voltage 4.5V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
The LM22677TJE-ADJ/NOPB is manufactured by Texas Instruments, which is available in TO-263-7 Thin, with the function of Step-Down. The part operates from 4.5V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 500kHz switching frequency, which is capable of supplying 5A output current, with an output voltage of 1.285V.
Products specifications
ECAD Module
Application Field Used in Industrial, Communications & Networking, Embedded Design & Development, Power Management
Supply and Demand Status Limited
Fake Threat In the Open Market 65 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 018709-LM22677TJE-ADJ/NOPB
Case / Package TO-263-7 Thin
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier No
Frequency - Switching 500kHz
Output Current 5A
Maximum Output Voltage 37V
Nominal Output Voltage (Min/Fixed) 1.285V
Maximum Input Voltage 42V
Minimum Input Voltage 4.5V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM22677TJE-ADJ/NOPB
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
LM22677TJE-ADJ/NOPB Price

LM22677TJE-ADJ/NOPB Datasheet
LM22677TJE-ADJ/NOPB Application

LM22677TJE-ADJ/NOPB Replacement
LM22677TJE-ADJ/NOPB Pdf

LM22677TJE-ADJ/NOPB Pinout
LM22677TJE-ADJ/NOPB Image

LM22677TJE-ADJ/NOPB Picture
LM22677TJE-ADJ/NOPB In Stock

LM22677TJE-ADJ/NOPB Distributor
LM22677TJE-ADJ/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC 10BIT 164KSPS ADC P/O 24-SOIC
1
IC REG LDO 2.5V 0.5A SOT223-6
552
IC REG LDO ADJ 20MA 8DFN
628
Darlington Transistors PNP Silicon
11
IC OPAMP VFB 32MHZ RRO 8HMSOP
82
IC FPGA 492 I/O 672FBGA
30
QUAD 2 CHANNEL MULTIPLEXER 3-STATE
15
LED YELLOW CLEAR 0603 SMD
1117
High Voltage Schottky Rectifier
756

Top Sellers