Search
Filters

LM2574BN

Part No :
LM2574BN
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ 0.5A 8DIP
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 12 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 37V
Output Current 500mA
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 206315-LM2574BN
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
LM2594N-ADJ/NOPB;  LM2574YN;  LM2594M-ADJ/NOPB;  
The LM2574BN is manufactured by Microchip Technology, which is available in 8-PDIP, with the function of Step-Down. The part rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 52kHz switching frequency, which is capable of supplying 500mA output current, with an output voltage of 1.23V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 37V
Output Current 500mA
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 206315-LM2574BN
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
LM2594N-ADJ/NOPB;  LM2574YN;  LM2594M-ADJ/NOPB;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM2574BN
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
LM2574BN Price

LM2574BN Datasheet
LM2574BN Application

LM2574BN Replacement
LM2574BN Pdf

LM2574BN Pinout
LM2574BN Image

LM2574BN Picture
LM2574BN In Stock

LM2574BN Distributor
LM2574BN PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC REG LDO 20V 0.5A TO220F
1034
Driver Transistor
27900
IC CTLR HOTSWAP DUAL 16-SSOP
28
IC MCU 16BIT 256KB FLASH 113BGA
48
IC OFFLINE SWIT OTP HV 8SMD
272
N-channel enhancement mode vertical D-MOS transistors
DIODE ZENER 6.2V 500MW SOD80
12000

Top Sellers