We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

LM2574N-ADJG

Part No : LM2574N-ADJG
Manufacturer : ON Semiconductor
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG MULT CONFIG INV ADJ 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
70+
$0.725
$50.750
165+
$0.613
$101.145
255+
$0.595
$151.725
350+
$0.576
$201.600
450+
$0.558
$251.100
600+
$0.502
$301.200
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 878 pieces can ship immediately
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Buck-Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.75V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 37V
Output Current 500mA
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 071071-LM2574N-ADJG
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
The LM2574N-ADJG is manufactured by ON Semiconductor, which is available in 8-PDIP, with the function of Step-Up, Step-Down, Step-Up/Step-Down. The part operates from 4.75V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 52kHz switching frequency, which is capable of supplying 500mA output current, with an output voltage of 1.23V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Buck-Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.75V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 37V
Output Current 500mA
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 071071-LM2574N-ADJG
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM2574N-ADJG
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
LM2574N-ADJG Price

LM2574N-ADJG Datasheet
LM2574N-ADJG Application

LM2574N-ADJG Replacement
LM2574N-ADJG Pdf

LM2574N-ADJG Pinout
LM2574N-ADJG Image

LM2574N-ADJG Picture
LM2574N-ADJG In Stock

LM2574N-ADJG Distributor
LM2574N-ADJG PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
RELAY OPTO AC/DC 400V 120MA 6SMD
294
CAP TANT 68UF 10V 10% 2917
1913
DIODE SCHOTTKY 60V 3.5A DPAK
630
IC REG BUCK 5V 1A TO263-7
312
TELECOMMUNICATIONS PRODUCTS
12
16-BIT LED DRIVER WITH SHIFT REGISTER AND LATCH 
1409
WE-CBF SMD EMI Suppression Ferrite Bead | FERRITE BEAD 70 OHM 1812 1LN
74