We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

LM2575M-12

Part No : LM2575M-12
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK 12V 1A 24-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,170 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 12V
Output Current 1A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 071079-LM2575M-12
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
The LM2575M-12 is defined as PMIC - Voltage Regulators - DCDC Switching Regulators ,included in Integrated Circuits(ICs) group. The designer and manufactured of LM2575M-12 is Texas Instruments. It is available in WIN SOURCE Shenzhen warehouse. The storage code of LM2575M-12 is 181728. More detailed data for LM2575M-12, feel free to contact us.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 12V
Output Current 1A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 071079-LM2575M-12
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM2575M-12
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
LM2575M-12 Price

LM2575M-12 Datasheet
LM2575M-12 Application

LM2575M-12 Replacement
LM2575M-12 Pdf

LM2575M-12 Pinout
LM2575M-12 Image

LM2575M-12 Picture
LM2575M-12 In Stock

LM2575M-12 Distributor
LM2575M-12 PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
TrenchMOS logic level FET
3250
CHIP INDUCTOR 11.0NH5% 640MA 0.1
800
IC VOLT DETECT 4.0V N-CH OD SMD
230
Zener diode
3600
TRANS PREBIAS NPN/PNP SOT363
6350
CAP TANT 220UF 6.3V 20% 2312
1500
BATTERY THIN FILM 3.3V 50UAH
IC REG LDO 2.5V 0.5A 8MSOP
19750