Search
Filters

LM2575SX-12/NOPB

IC REG BUCK 12V 1A TO263-5
Manufacturer: Texas Instruments
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
1+
€1.071
€0.964
Availability: 20,114 In Stock
This product has a minimum quantity of 40
The LM2575SX-12/NOPB is manufactured by Texas Instruments, which is available in DDPAK/TO-263-5, with the function of Step-Down. The part operates from 4V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 52kHz switching frequency, which is capable of supplying 1A output current, with an output voltage of 12V.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 12V
Output Current 1A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 018753-LM2575SX-12/NOPB
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 12V
Output Current 1A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 018753-LM2575SX-12/NOPB
LM2575SX-12/NOPB Price

LM2575SX-12/NOPB Datasheet
LM2575SX-12/NOPB Application

LM2575SX-12/NOPB Replacement
LM2575SX-12/NOPB Pdf

LM2575SX-12/NOPB Pinout
LM2575SX-12/NOPB Image

LM2575SX-12/NOPB Picture
LM2575SX-12/NOPB In Stock

LM2575SX-12/NOPB Distributor
LM2575SX-12/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC MCU 32BIT 512KB FLASH 49WLCSP
11894
Low Voltage Standard Telephone Circuit with 13 Memories
4875
TMS320C6474 Multicore Digital Signal Processor
54
Hands free IC
239
IC MCU 8BIT 1.75KB FLASH 14DIP
6310