Search
Filters

LM2575T-12/NOPB

Part No : LM2575T-12/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK 12V 1A TO220-5
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
40+
$1.293
$51.720
95+
$1.094
$103.930
145+
$1.061
$153.845
195+
$1.028
$200.460
255+
$0.995
$253.725
340+
$0.895
$304.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 16,332 pieces can ship immediately
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 12V
Output Current 1A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 018757-LM2575T-12/NOPB
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
The LM2575T-12/NOPB is manufactured by Texas Instruments, which is available in TO-220-5, with the function of Step-Down. The part operates from 4V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 52kHz switching frequency, which is capable of supplying 1A output current, with an output voltage of 12V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 12V
Output Current 1A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 018757-LM2575T-12/NOPB
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM2575T-12/NOPB
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
LM2575T-12/NOPB Price

LM2575T-12/NOPB Datasheet
LM2575T-12/NOPB Application

LM2575T-12/NOPB Replacement
LM2575T-12/NOPB Pdf

LM2575T-12/NOPB Pinout
LM2575T-12/NOPB Image

LM2575T-12/NOPB Picture
LM2575T-12/NOPB In Stock

LM2575T-12/NOPB Distributor
LM2575T-12/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
Low Voltage 16-Bit Transceiver/Register with 3-STATE Outputs | IC TXRX NON-INVERT 3.6V 56SSOP
15
1.5A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response Time
96
IC A/D CONV 12BIT SAMPLNG 28SSOP
40
SOT23-5 Digital Thermometer and Thermostat
48
IC PCI EXPRESS SWITCH
164
+5V Powered Multi-Channel RS-232 Drivers/Receivers
28
TRANS PNP 25V 1.5A SOT23
364
290-MHz LOW-DISTORTION HIGH-SPEED AMPLIFIERS | IC OPAMP VFB 1 CIRCUIT 8MSOP
48

Top Sellers