Search
Filters

LM2576-3.3BU

IC REG BUCK 3.3V 3A TO263-5
Availability: 112 in stock
Manufacturer: Microchip Technology

Microchip Technology LM2576-3.3BU is available at WIN SOURCE. Please review product page below for detailed information, including LM2576-3.3BU price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LM2576-3.3BU to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team

Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 3A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 130085-LM2576-3.3BU
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
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 3A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 130085-LM2576-3.3BU
LM2576-3.3BU Price

LM2576-3.3BU Datasheet
LM2576-3.3BU Application

LM2576-3.3BU Replacement
LM2576-3.3BU Pdf

LM2576-3.3BU Pinout
LM2576-3.3BU Image

LM2576-3.3BU Picture
LM2576-3.3BU In Stock

LM2576-3.3BU Distributor
LM2576-3.3BU PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC REG BUCK ADJ 2A SYNC
2825
IC AMP AUDIO PWR 40W AB TO220-11
70
IC LED DRIVER RGLTR DIM SOT23-6
7450
FIXED IND 10UH 1.15A 180 MOHM
1
CMC 100MA 4LN 200 OHM SMD
25168
MOSFET N-CH 100V 5A PPAK SO-8
760