We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

LM2576HVSX-ADJ/NOPB

Part No : LM2576HVSX-ADJ/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 3A DDPAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
19+
$2.722
$51.718
45+
$2.303
$103.635
70+
$2.234
$156.380
95+
$2.164
$205.580
120+
$2.094
$251.280
160+
$1.885
$301.600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,010 pieces can ship immediately
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 57V
Output Current 3A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 018764-LM2576HVSX-ADJ/NOPB
Family Name LM2576HV
Introduction Date September 01, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
LM2575BUTR; LM2575BU;  LM2575WU;  
The LM2576HVSX-ADJ/NOPB is manufactured by Texas Instruments, which is available in DDPAK/TO-263-5, with the function of Step-Down. The part operates from 4V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 52kHz switching frequency, which is capable of supplying 3A output current, with an output voltage of 1.23V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 57V
Output Current 3A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 018764-LM2576HVSX-ADJ/NOPB
Family Name LM2576HV
Introduction Date September 01, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
LM2575BUTR; LM2575BU;  LM2575WU;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM2576HVSX-ADJ/NOPB
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
LM2576HVSX-ADJ/NOPB Price

LM2576HVSX-ADJ/NOPB Datasheet
LM2576HVSX-ADJ/NOPB Application

LM2576HVSX-ADJ/NOPB Replacement
LM2576HVSX-ADJ/NOPB Pdf

LM2576HVSX-ADJ/NOPB Pinout
LM2576HVSX-ADJ/NOPB Image

LM2576HVSX-ADJ/NOPB Picture
LM2576HVSX-ADJ/NOPB In Stock

LM2576HVSX-ADJ/NOPB Distributor
LM2576HVSX-ADJ/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
Bi-directional Motor Driver
153
CONN SWG RCPT STR 50 OHM SMD
313
8-BIT HMOS MICROPROCESSORS
247
30V N-Channel PowerTrench BGA MOSFET
40
DIODE ZENER 24V 500MW SOD80
750
IC MOTOR DRIVER PAR 30MULTIPWRSO
583