Search
Filters

LM2576T-ADJ

Part No : LM2576T-ADJ
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 3A TO220-5
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
18+
$2.827
$50.886
45+
$2.392
$107.640
65+
$2.319
$150.735
90+
$2.247
$202.230
115+
$2.174
$250.010
155+
$1.957
$303.335
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 14,667 pieces can ship immediately
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 37V
Output Current 3A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 089584-LM2576T-ADJ
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management
The LM2576T-ADJ is manufactured by Texas Instruments, which is available in TO-220-5, with the function of Step-Down. The part operates from 4V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 52kHz switching frequency, which is capable of supplying 3A output current, with an output voltage of 1.23V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 37V
Output Current 3A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 089584-LM2576T-ADJ
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM2576T-ADJ
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
LM2576T-ADJ Price

LM2576T-ADJ Datasheet
LM2576T-ADJ Application

LM2576T-ADJ Replacement
LM2576T-ADJ Pdf

LM2576T-ADJ Pinout
LM2576T-ADJ Image

LM2576T-ADJ Picture
LM2576T-ADJ In Stock

LM2576T-ADJ Distributor
LM2576T-ADJ PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC SWITCH DUAL SPST 8UMAX
4
IC PWR MGMT W/PMBUS 24WQFN
21
SymphonyTM DSP56720 / DSP56721 Multi-Core Audio Processors
22
TRANS NPN PREBIAS/PNP 0.6W 6TSOP
6606
IC OPAMP CURR SENSE 2MHZ SOT23-6
5001
TVS DIODE 70VWM 146VC SMB
1600

Top Sellers