Search
Filters

LM2587T-ADJ/NOPB

Part No :
LM2587T-ADJ/NOPB
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG MULTI CONFIG ADJ 5A TO220
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 60V
Output Current 5A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 143099-LM2587T-ADJ/NOPB
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
Application Field Used in Power Management
The LM2587T-ADJ/NOPB is manufactured by Texas Instruments, which is available in TO-220-5, with the function of Step-Up, Step-Up/Step-Down. The part operates from 4V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 100kHz switching frequency, which is capable of supplying 5A (Switch) output current, with an output voltage of 1.23V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 60V
Output Current 5A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 143099-LM2587T-ADJ/NOPB
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
Application Field Used in Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM2587T-ADJ/NOPB
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
LM2587T-ADJ/NOPB Price

LM2587T-ADJ/NOPB Datasheet
LM2587T-ADJ/NOPB Application

LM2587T-ADJ/NOPB Replacement
LM2587T-ADJ/NOPB Pdf

LM2587T-ADJ/NOPB Pinout
LM2587T-ADJ/NOPB Image

LM2587T-ADJ/NOPB Picture
LM2587T-ADJ/NOPB In Stock

LM2587T-ADJ/NOPB Distributor
LM2587T-ADJ/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC REG LDO 1.5V 1.5A 16TSSOP
10
1.8V to 5.5V, 300mA 1ch Synchronous Boost DC/DC Converter
18
50A, 50V N-CHANNEL ENHANCEMENT MODE POWER MOSFET TRANSISTOR
1000
SMPS PRIMARY I.C.
2
600V - 5A - MOS FET High Speed Power Switching
882

Top Sellers