Search
Filters

LM2588T-5.0/NOPB

Part No :
LM2588T-5.0/NOPB
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG MULTI CONFIG 5V 5A TO220
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 560 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 5A (Switch)
Frequency - Switching 100kHz to 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220-7
Win Source Part Number 141081-LM2588T-5.0/NOPB
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
The LM2588T-5.0/NOPB is manufactured by Texas Instruments, which is available in TO-220-7, with the function of Step-Up, Step-Up/Step-Down. The part operates from 4V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 100kHz to 200kHz switching frequency, which is capable of supplying 5A (Switch) output current, with an output voltage of 5V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 5A (Switch)
Frequency - Switching 100kHz to 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220-7
Win Source Part Number 141081-LM2588T-5.0/NOPB
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM2588T-5.0/NOPB
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
LM2588T-5.0/NOPB Price

LM2588T-5.0/NOPB Datasheet
LM2588T-5.0/NOPB Application

LM2588T-5.0/NOPB Replacement
LM2588T-5.0/NOPB Pdf

LM2588T-5.0/NOPB Pinout
LM2588T-5.0/NOPB Image

LM2588T-5.0/NOPB Picture
LM2588T-5.0/NOPB In Stock

LM2588T-5.0/NOPB Distributor
LM2588T-5.0/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
High-Current Low-Dropout Regulators | IC REG LINEAR 5V 3A TO263-5
5
IC 4DRVR/5RCVR RS232 5V 28-SO
328
IC SWITCH HI SIDE DUAL 16PQFN
869
MOSFET N-CH 250V 16A TO-220FP
19
LatticeECP/EC Family Data Sheet | IC FPGA 67 I/O 100TQFP
8
Up to 6 GHz Low Noise Silicon Bipolar Transistor
1938
CAP CER 10000PF 50V C0G/NP0 0603
6000

Top Sellers