Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

LM2595T-ADJ/NOPB

Part No :
LM2595T-ADJ/NOPB
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ 1A TO220-5
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
19+
$2.7040
$51.376
45+
$2.2510
$101.295
69+
$2.1860
$150.834
95+
$2.1220
$201.590
122+
$2.0570
$250.954
162+
$1.8630
$301.806
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,160 pieces
MOQ: 19 pcs
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
Fake Threat In the Open Market 70 pct.
Popularity Medium
Win Source Part Number 124775-LM2595T-ADJ/NOPB
Case / Package TO-220-5
Mounting Through Hole
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier No
Frequency - Switching 150kHz
Output Current 1A
Maximum Output Voltage 37V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Input Voltage 40V
Minimum Input Voltage 4.5V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Tube/Rail
Manufacturer Texas Instruments
Categories Integrated Circuits
The LM2595T-ADJ/NOPB is manufactured by Texas Instruments, which is available in TO-220-5, with the function of Step-Down. The part operates from 4.5V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 150kHz switching frequency, which is capable of supplying 1A output current, with an output voltage of 1.2V.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 70 pct.
Popularity Medium
Win Source Part Number 124775-LM2595T-ADJ/NOPB
Case / Package TO-220-5
Mounting Through Hole
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier No
Frequency - Switching 150kHz
Output Current 1A
Maximum Output Voltage 37V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Input Voltage 40V
Minimum Input Voltage 4.5V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Tube/Rail
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM2595T-ADJ/NOPB
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
LM2595T-ADJ/NOPB Price

LM2595T-ADJ/NOPB Datasheet
LM2595T-ADJ/NOPB Application

LM2595T-ADJ/NOPB Replacement
LM2595T-ADJ/NOPB Pdf

LM2595T-ADJ/NOPB Pinout
LM2595T-ADJ/NOPB Image

LM2595T-ADJ/NOPB Picture
LM2595T-ADJ/NOPB In Stock

LM2595T-ADJ/NOPB Distributor
LM2595T-ADJ/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
4 M SRAM (512-kword x 8-bit)
500
16-Megabit 2.7-volt Only Serial DataFlash / Flash Serial-SPI 3.3V 16M-bit 76ns 24-Pin CBGA
18
STANDARD CAPACITANCE TVS ARRAY
600
IC REG PWM CONV AC/DC 8-DIP
33
Four-Channel CMOS LDO with Select Mode, Shutdown and Independent Reset
75
IC FLASH 32GBIT 153TFBGA
11
TVS DIODE 300VWM 482VC SMB
1200

Top Sellers