Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

LM2596T-ADJ/NOPB

Part No :
LM2596T-ADJ/NOPB
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ 3A TO220-5
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
16+
$3.3180
$53.088
37+
$2.7620
$102.194
56+
$2.6830
$150.248
77+
$2.6040
$200.508
100+
$2.5240
$252.400
132+
$2.2860
$301.752
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 12,445 pieces
MOQ: 16 pcs
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
Alternative Parts
(Cross-Reference)
LM2575TV-ADJG;  LM2592HVT-ADJ/NOPB;  LM2596T-ADJ;  
Supply and Demand Status Limited
Fake Threat In the Open Market 61 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 018819-LM2596T-ADJ/NOPB
Case / Package TO-220-5
Mounting Through Hole
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier No
Frequency - Switching 150kHz
Output Current 3A
Maximum Output Voltage 37V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Input Voltage 40V
Minimum Input Voltage 4.5V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Tube/Rail
Manufacturer Texas Instruments
Categories Integrated Circuits
The LM2596T-ADJ/NOPB is manufactured by Texas Instruments, which is available in TO-220-5, with the function of Step-Down. The part operates from 4.5V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 150kHz switching frequency, which is capable of supplying 3A output current, with an output voltage of 1.2V.
Products specifications
ECAD Module
Alternative Parts
(Cross-Reference)
LM2575TV-ADJG;  LM2592HVT-ADJ/NOPB;  LM2596T-ADJ;  
Supply and Demand Status Limited
Fake Threat In the Open Market 61 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 018819-LM2596T-ADJ/NOPB
Case / Package TO-220-5
Mounting Through Hole
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier No
Frequency - Switching 150kHz
Output Current 3A
Maximum Output Voltage 37V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Input Voltage 40V
Minimum Input Voltage 4.5V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Tube/Rail
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM2596T-ADJ/NOPB
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
LM2596T-ADJ/NOPB Price

LM2596T-ADJ/NOPB Datasheet
LM2596T-ADJ/NOPB Application

LM2596T-ADJ/NOPB Replacement
LM2596T-ADJ/NOPB Pdf

LM2596T-ADJ/NOPB Pinout
LM2596T-ADJ/NOPB Image

LM2596T-ADJ/NOPB Picture
LM2596T-ADJ/NOPB In Stock

LM2596T-ADJ/NOPB Distributor
LM2596T-ADJ/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
SMD POWER INDUCTORS(NR SERIES/NR SERIES H TYPE/S TYPE/V TYPE)
379
Motherboard Power Supply Solution with a 5-Bit Programmable Switching Controller and Two Linear Regulator Controllers
12
IC DGTL VIDEO EQUALIZER 48TQFP
IC REG LINEAR 3.3V 20MA 6DFN
190
OPTOISO 3.75KV GATE DRIVER 6SO-5
3791
HighSpeed 2-Technology
638
8- and 4-Channel, ±3 x VREF Multirange Inputs, Serial 14-Bit ADCs | IC ADC 14BIT SAR 20TSSOP
80

Top Sellers