Search
Filters

LM2675M-ADJ/NOPB

IC REG BUCK ADJ 1A 8-SOIC
Manufacturer: Texas Instruments
rohs
Quantity
Price
Ext. Price
22+
€1.350
€29.700
96+
€1.269
€121.824
260+
€1.188
€308.880
Availability: 1 In Stock
This product has a minimum quantity of 22
The LM2675M-ADJ/NOPB is manufactured by Texas Instruments, which is available in 8-SOIC, with the function of Step-Down. The part operates from 6.5V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 260kHz switching frequency, which is capable of supplying 1A output current, with an output voltage of 1.21V.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 6.5V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.21V
Maximum Output Voltage 37V
Output Current 1A
Frequency - Switching 260kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 018845-LM2675M-ADJ/NOPB
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 6.5V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.21V
Maximum Output Voltage 37V
Output Current 1A
Frequency - Switching 260kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 018845-LM2675M-ADJ/NOPB
LM2675M-ADJ/NOPB Price

LM2675M-ADJ/NOPB Datasheet
LM2675M-ADJ/NOPB Application

LM2675M-ADJ/NOPB Replacement
LM2675M-ADJ/NOPB Pdf

LM2675M-ADJ/NOPB Pinout
LM2675M-ADJ/NOPB Image

LM2675M-ADJ/NOPB Picture
LM2675M-ADJ/NOPB In Stock

LM2675M-ADJ/NOPB Distributor
LM2675M-ADJ/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators