Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

LM2675MX-3.3/NOPB

Part No :
LM2675MX-3.3/NOPB
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
Conv DC-DC 8V to 40V Step Down Single-Out 3.3V 1A 8-Pin SOIC T/R / IC REG BUCK 3.3V 1A 8-SOIC
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
2+
$33.1750
$66.350
4+
$27.6200
$110.480
6+
$26.8260
$160.956
8+
$26.0320
$208.256
10+
$25.2390
$252.390
14+
$22.8580
$320.012
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 5,218 pieces
MOQ: 2 pcs
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
Introduction Date September 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
MIC4681-3.3BM;  ADP3050AR-3.3-RL7; SI-8050TFE;  MIC4681-3.3BM TR; 
Family Name LM2675
Supply and Demand Status Balance
Fake Threat In the Open Market 52 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 114100-LM2675MX-3.3/NOPB
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier No
Frequency - Switching 260kHz
Output Current 1A
Nominal Output Voltage (Min/Fixed) 3.3V
Maximum Input Voltage 40V
Minimum Input Voltage 6.5V
Number of Outputs 1
Output Type Fixed
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits

The LM2675MX-3.3/NOPB is manufactured by Texas Instruments, which is available in 8-SOIC, with the function of Step-Down. The part operates from 6.5V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 260kHz switching frequency, which is capable of supplying 1A output current, with an output voltage of 3.3V.

Products specifications
ECAD Module
Introduction Date September 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
MIC4681-3.3BM;  ADP3050AR-3.3-RL7; SI-8050TFE;  MIC4681-3.3BM TR; 
Family Name LM2675
Supply and Demand Status Balance
Fake Threat In the Open Market 52 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 114100-LM2675MX-3.3/NOPB
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier No
Frequency - Switching 260kHz
Output Current 1A
Nominal Output Voltage (Min/Fixed) 3.3V
Maximum Input Voltage 40V
Minimum Input Voltage 6.5V
Number of Outputs 1
Output Type Fixed
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM2675MX-3.3/NOPB
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
LM2675MX-3.3/NOPB Price

LM2675MX-3.3/NOPB Datasheet
LM2675MX-3.3/NOPB Application

LM2675MX-3.3/NOPB Replacement
LM2675MX-3.3/NOPB Pdf

LM2675MX-3.3/NOPB Pinout
LM2675MX-3.3/NOPB Image

LM2675MX-3.3/NOPB Picture
LM2675MX-3.3/NOPB In Stock

LM2675MX-3.3/NOPB Distributor
LM2675MX-3.3/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
Zener Diode Single 16V 5.56% 40Ohm 350mW 3-Pin SOT-23 T/R
4025
IC MUX/DEMUX 4 X 1:2 16QSOP
222
IC BUS TRANSCVR 16BIT 48SSOP
339
IC JK TYPE POS TRG DUAL 16SOP
42
P-Channel Enhancement MOSFET
4552
1.0AMP High Efficiency Recovery Rectifiers
3900

Top Sellers