Search
Filters

LM2733XMFX/NOPB

Part No : LM2733XMFX/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BOOST ADJ 1A SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
85+
€0.530
€45.059
205+
€0.448
€91.881
315+
€0.435
€136.931
430+
€0.421
€181.116
555+
€0.408
€226.274
740+
€0.367
€271.728
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 172,298 pieces can ship immediately
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 14V
Nominal Output Voltage (Min/Fixed) 2.7V
Maximum Output Voltage 40V (Switch)
Output Current 1A (Switch)
Frequency - Switching 1.6MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 018875-LM2733XMFX/NOPB
Family Name LM2733
Introduction Date November 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Portable Devices, Power Management
Alternative Parts
(Cross-Reference)
LT1935ES5#TR; LT1935ES5#TRM; LT1935ES5;  

The LM2733XMFX/NOPB is manufactured by Texas Instruments, which is available in SOT-23-5, with the function of Step-Up. The part operates from 2.7V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 1.6MHz switching frequency, which is capable of supplying 1A (Switch) output current, with an output voltage of 2.7V.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 14V
Nominal Output Voltage (Min/Fixed) 2.7V
Maximum Output Voltage 40V (Switch)
Output Current 1A (Switch)
Frequency - Switching 1.6MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 018875-LM2733XMFX/NOPB
Family Name LM2733
Introduction Date November 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Portable Devices, Power Management
Alternative Parts
(Cross-Reference)
LT1935ES5#TR; LT1935ES5#TRM; LT1935ES5;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM2733XMFX/NOPB
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
LM2733XMFX/NOPB Price

LM2733XMFX/NOPB Datasheet
LM2733XMFX/NOPB Application

LM2733XMFX/NOPB Replacement
LM2733XMFX/NOPB Pdf

LM2733XMFX/NOPB Pinout
LM2733XMFX/NOPB Image

LM2733XMFX/NOPB Picture
LM2733XMFX/NOPB In Stock

LM2733XMFX/NOPB Distributor
LM2733XMFX/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
5
FIXED IND 10UH 1.5A 75 MOHM SMD
OPTOISOLTR 5KV TRANSISTOR 4-SOP
901
TOSHIlBA PHOTO IC SI MONOLITHIC PHOTO IC
354