Search
Filters

LM2734ZQMKE/NOPB

Part No :
LM2734ZQMKE/NOPB
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ 1A TSOT23-6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 518 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 18V
Output Current 1A
Frequency - Switching 3MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 133154-LM2734ZQMKE/NOPB
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
The LM2734ZQMKE/NOPB is manufactured by Texas Instruments, which is available in TSOT-23-6, with the function of Step-Down. The part operates from 3V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 3MHz switching frequency, which is capable of supplying 1A output current, with an output voltage of 0.8V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 18V
Output Current 1A
Frequency - Switching 3MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 133154-LM2734ZQMKE/NOPB
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM2734ZQMKE/NOPB
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
LM2734ZQMKE/NOPB Price

LM2734ZQMKE/NOPB Datasheet
LM2734ZQMKE/NOPB Application

LM2734ZQMKE/NOPB Replacement
LM2734ZQMKE/NOPB Pdf

LM2734ZQMKE/NOPB Pinout
LM2734ZQMKE/NOPB Image

LM2734ZQMKE/NOPB Picture
LM2734ZQMKE/NOPB In Stock

LM2734ZQMKE/NOPB Distributor
LM2734ZQMKE/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
TRANS NPN 50V 10A TO220F-3FS
119
IC FLASH 128MBIT 75NS 64EASYBGA
24
600mA Low Noise High PSRR Low Dropout Linear Regulator
2132
1.2V TO 37V VOLTAGE REGULATOR
331
Zener Voltage Regulators | DIODE ZENER 4.3V 500MW SOD123
76
MCU 32-bit ARM Cortex M3 RISC 1MB Flash 3.3V/5V Tray / IC MCU 32BIT 1MB FLASH 144LQFP

Top Sellers