LM2736YMK

Part No :
LM2736YMK
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ 0.75A TSOT23-6
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
55+
$0.9710
$53.405
120+
$0.8450
$101.400
185+
$0.8200
$151.700
255+
$0.7960
$202.980
325+
$0.7720
$250.900
430+
$0.6990
$300.570
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,590 pieces
MOQ: 55 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 16V
Output Current 750mA
Frequency - Switching 550kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 082649-LM2736YMK
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
The LM2736YMK is manufactured by Texas Instruments, which is available in TSOT-23-6, with the function of Step-Down. The part operates from 3V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 550kHz switching frequency, which is capable of supplying 750mA output current, with an output voltage of 1.25V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 16V
Output Current 750mA
Frequency - Switching 550kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 082649-LM2736YMK
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM2736YMK
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
LM2736YMK Price

LM2736YMK Datasheet
LM2736YMK Application

LM2736YMK Replacement
LM2736YMK Pdf

LM2736YMK Pinout
LM2736YMK Image

LM2736YMK Picture
LM2736YMK In Stock

LM2736YMK Distributor
LM2736YMK PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC HOT SWAP POWER MANAGER 16SOIC
61
256Kx4 Bit (with OE) High-Speed CMOS Static RAM(5.0V Operating).
52
4M (2-BANK x 131072-WORD x 16-BIT) Synchronous DRAM
300
128K x 8 HIGH-SPEED CMOS STATIC RAM
1750
IC AUDIO AMP 15W CLASS D 24TSSOP
289
IC OPAMP JFET 1MHZ 14DIP
83

Top Sellers