LM2736YMK/NOPB

Part No :
LM2736YMK/NOPB
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ 0.75A TSOT23-6
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
13+
$3.9810
$51.753
31+
$3.3150
$102.765
47+
$3.2200
$151.340
65+
$3.1240
$203.060
83+
$3.0290
$251.407
110+
$2.7430
$301.730
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,270 pieces
MOQ: 13 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 16V
Output Current 750mA
Frequency - Switching 550kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 018880-LM2736YMK/NOPB
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
The LM2736YMK/NOPB is manufactured by Texas Instruments, which is available in TSOT-23-6, with the function of Step-Down. The part operates from 3V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 550kHz switching frequency, which is capable of supplying 750mA output current, with an output voltage of 1.25V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 16V
Output Current 750mA
Frequency - Switching 550kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 018880-LM2736YMK/NOPB
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM2736YMK/NOPB
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
LM2736YMK/NOPB Price

LM2736YMK/NOPB Datasheet
LM2736YMK/NOPB Application

LM2736YMK/NOPB Replacement
LM2736YMK/NOPB Pdf

LM2736YMK/NOPB Pinout
LM2736YMK/NOPB Image

LM2736YMK/NOPB Picture
LM2736YMK/NOPB In Stock

LM2736YMK/NOPB Distributor
LM2736YMK/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
512K X 8 Bit CMOS 3.0 Volt-only, Boot Sector Flash Memory
84
DGTL ISO 6-CH SPI 32BGA
228
IC SIR ENDEC IRDA 115.2K 20-QFN
20
8-bit Microcontroller with 2/4/8K Bytes In-System Programmable Flash
346
Wide Input 65V 1.5A Synchronous Buck / Fly-Buck Converter
1430
Low-power FM stereo radio for handheld applications
168
IC REG BUCK ADJ 3A DL SYNC 24QFN
800
PWM/VFM STEP-UP DCDC CONVERTER F
240

Top Sellers