Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

LM2736YMKX/NOPB

Part No :
LM2736YMKX/NOPB
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ 0.75A TSOT23-6
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
12+
$4.3130
$51.756
28+
$3.5910
$100.548
44+
$3.4880
$153.472
60+
$3.3850
$203.100
77+
$3.2810
$252.637
101+
$2.9720
$300.172
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 21,000 pieces
MOQ: 12 pcs
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
Fake Threat In the Open Market 69 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 018881-LM2736YMKX/NOPB
Case / Package TSOT-23-6
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier No
Frequency - Switching 550kHz
Maximum Output Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Input Voltage 18V
Minimum Input Voltage 3V
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Categories Integrated Circuits
Manufacturer Texas Instruments
Number of Outputs 1
Output Current 750mA
The LM2736YMKX/NOPB is manufactured by Texas Instruments, which is available in TSOT-23-6, with the function of Step-Down. The part operates from 3V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 550kHz switching frequency, which is capable of supplying 750mA output current, with an output voltage of 1.25V.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 69 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 018881-LM2736YMKX/NOPB
Case / Package TSOT-23-6
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier No
Frequency - Switching 550kHz
Maximum Output Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Input Voltage 18V
Minimum Input Voltage 3V
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Categories Integrated Circuits
Manufacturer Texas Instruments
Number of Outputs 1
Output Current 750mA
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM2736YMKX/NOPB
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
LM2736YMKX/NOPB Price

LM2736YMKX/NOPB Datasheet
LM2736YMKX/NOPB Application

LM2736YMKX/NOPB Replacement
LM2736YMKX/NOPB Pdf

LM2736YMKX/NOPB Pinout
LM2736YMKX/NOPB Image

LM2736YMKX/NOPB Picture
LM2736YMKX/NOPB In Stock

LM2736YMKX/NOPB Distributor
LM2736YMKX/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
Chip Inductor (Chip Coil) Power Inductor (Wire Wound Type)
2436
IC VIDEO LCD CONTROLLER 80LQFP
345
VR4121TM 64-/32-BIT MICROPROCESSOR
275
LDO Regulator Pos 3.3V 1.5A 4-Pin(3+Tab) DDPAK T/R / IC REG LDO 3.3V 1.5A DDPAK
1831
μCap 80mA Low-Dropout Regulator
26
Low-Voltage Dual SPST Analog Switch
670
TRIAC 600V 16A TO220 / TRIAC 600V 125A 3-Pin(3+Tab) TO-220
5504

Top Sellers