Search
Filters

LM2853MHX-1.2/NOPB

Part No : LM2853MHX-1.2/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK 1.2V 3A SYNC 14TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 75 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Output Current 3A
Frequency - Switching 550kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 14-HTSSOP
Win Source Part Number 141666-LM2853MHX-1.2/NOPB
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
The LM2853MHX-1.2/NOPB is manufactured by Texas Instruments, which is available in 14-HTSSOP, with the function of Step-Down. The part operates from 3V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 550kHz switching frequency, which is capable of supplying 3A output current, with an output voltage of 1.2V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Output Current 3A
Frequency - Switching 550kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 14-HTSSOP
Win Source Part Number 141666-LM2853MHX-1.2/NOPB
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM2853MHX-1.2/NOPB
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
LM2853MHX-1.2/NOPB Price

LM2853MHX-1.2/NOPB Datasheet
LM2853MHX-1.2/NOPB Application

LM2853MHX-1.2/NOPB Replacement
LM2853MHX-1.2/NOPB Pdf

LM2853MHX-1.2/NOPB Pinout
LM2853MHX-1.2/NOPB Image

LM2853MHX-1.2/NOPB Picture
LM2853MHX-1.2/NOPB In Stock

LM2853MHX-1.2/NOPB Distributor
LM2853MHX-1.2/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC REG SWTCHD CAP INV 45MA 8SOIC
1154
IC REG LDO ADJ 1.5A TO220-3L
590
Three Phase Rectifier Bridge | BRIDGE RECT 3P 1.2KV 27A FO-B
2
Voltage regulator diodes
1500
512Kx8 bit Low Power CMOS Static RAM
199
IC FLASH 128M PARALLEL 56TSOP
500

Top Sellers