Search
Filters

LM285BXM-1.2

Part No : LM285BXM-1.2
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SHUNT 1.235V 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
85+
$0.609
$51.765
195+
$0.515
$100.425
300+
$0.500
$150.000
415+
$0.484
$200.860
535+
$0.469
$250.915
715+
$0.422
$301.730
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 15,852 pieces can ship immediately
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 64 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 082652-LM285BXM-1.2
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Current - Cathode 10μA
Noise - 10Hz to 10kHz 60μVrms
Temperature Coefficient 30ppm/°C
Tolerance ±1%
Output Current 20mA
Nominal Output Voltage (Min/Fixed) 1.235V
Output Type Fixed
Reference Type Shunt
Status Active
Packaging Tube/Rail
Manufacturer Texas Instruments
Categories Integrated Circuits
The Texas Instruments LM285BXM-1.2 Shunt voltage reference is available in the 8-SOIC SMD (SMT) package.It is designed to achieve a precision voltage reference of 1.235V, with a ±1%. Excellent performance is maintained at 20mA output current, specified over the extended temperature range from -40°C to 85°C (TA), with a typical temperature coefficient of only 30ppm/°C.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 64 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 082652-LM285BXM-1.2
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Current - Cathode 10μA
Noise - 10Hz to 10kHz 60μVrms
Temperature Coefficient 30ppm/°C
Tolerance ±1%
Output Current 20mA
Nominal Output Voltage (Min/Fixed) 1.235V
Output Type Fixed
Reference Type Shunt
Status Active
Packaging Tube/Rail
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM285BXM-1.2
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
LM285BXM-1.2 Price

LM285BXM-1.2 Datasheet
LM285BXM-1.2 Application

LM285BXM-1.2 Replacement
LM285BXM-1.2 Pdf

LM285BXM-1.2 Pinout
LM285BXM-1.2 Image

LM285BXM-1.2 Picture
LM285BXM-1.2 In Stock

LM285BXM-1.2 Distributor
LM285BXM-1.2 PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
N-CHANNEL ENHANCEMENT MODE
3246
VARISTOR 100V 1.2KA DISC 7MM
6770
IC SWITCH 1X1 SOT323-5
452
IC REG LDO 2.9V 50MA SOT23-5
3452
Single N-channel Trench MOSFET 30V, 16.1A, 11.0m(ohm)
1466
IC DATA SELECT/MUX QUAD 16-VQFN
93
FIXED IND 1.5NH 300MA 100 MOHM
400
Twin Built in Biasing Circuit MOS FET IC VHF/UHF RF Amplifier
9900

Top Sellers