Search
Filters

LM3671MF-3.3/NOPB

Part No :
LM3671MF-3.3/NOPB
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK 3.3V 0.6A SYNC SOT23
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
50+
€0.974
€48.680
120+
€0.823
€98.804
185+
€0.798
€147.691
250+
€0.773
€193.322
325+
€0.748
€243.182
430+
€0.674
€289.863
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,412 pieces can ship immediately
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 600mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 126962-LM3671MF-3.3/NOPB
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Portable Devices, Communications & Networking, Wireless
Alternative Parts
(Cross-Reference)
RT8009-33GB;  LM3671MFX-3.3;  LM3671MF-3.3/NOPB;  LM3671MFX-3.3/NOPB;  
The LM3671MF-3.3/NOPB is manufactured by Texas Instruments, which is available in SOT-23-5, with the function of Step-Down. The part operates from 2.7V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 2MHz switching frequency, which is capable of supplying 600mA output current, with an output voltage of 3.3V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 600mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 126962-LM3671MF-3.3/NOPB
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Portable Devices, Communications & Networking, Wireless
Alternative Parts
(Cross-Reference)
RT8009-33GB;  LM3671MFX-3.3;  LM3671MF-3.3/NOPB;  LM3671MFX-3.3/NOPB;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM3671MF-3.3/NOPB
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
LM3671MF-3.3/NOPB Price

LM3671MF-3.3/NOPB Datasheet
LM3671MF-3.3/NOPB Application

LM3671MF-3.3/NOPB Replacement
LM3671MF-3.3/NOPB Pdf

LM3671MF-3.3/NOPB Pinout
LM3671MF-3.3/NOPB Image

LM3671MF-3.3/NOPB Picture
LM3671MF-3.3/NOPB In Stock

LM3671MF-3.3/NOPB Distributor
LM3671MF-3.3/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC SDRAM 512MBIT 167MHZ 60VFBGA
40
IC REG LDO 1.8V 0.3A 5TSOP
1007
DRAMs for Mobile Applications 1-Gbit x32 DDR Mobile-RAM
664
200V N-Channel MOSFET
250
High Definition Audio Decoder DSP Family with Dual 32-bit DSP Engine Technology
IC SMART RESET 6-UDFN
195
Trench Schottky Rectifier
6

Top Sellers