Search
Filters

LM5002MA/NOPB

IC REG MULT CONFIG ISO ADJ 8SOIC
Manufacturer: Texas Instruments
rohs
Availability: 679 In Stock
The LM5002MA/NOPB is manufactured by Texas Instruments, which is available in 8-SOIC, with the function of Step-Up, Step-Up/Step-Down. The part operates from 3.1V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 50kHz to 1.5MHz switching frequency, which is capable of supplying 400mA (Switch) output current, with an output voltage of 3.1V.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.1V
Maximum Input Voltage 75V
Nominal Output Voltage (Min/Fixed) 3.1V
Maximum Output Voltage 76V (Switch)
Output Current 400mA (Switch)
Frequency - Switching 50kHz to 1.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 019348-LM5002MA/NOPB
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.1V
Maximum Input Voltage 75V
Nominal Output Voltage (Min/Fixed) 3.1V
Maximum Output Voltage 76V (Switch)
Output Current 400mA (Switch)
Frequency - Switching 50kHz to 1.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 019348-LM5002MA/NOPB
LM5002MA/NOPB Price

LM5002MA/NOPB Datasheet
LM5002MA/NOPB Application

LM5002MA/NOPB Replacement
LM5002MA/NOPB Pdf

LM5002MA/NOPB Pinout
LM5002MA/NOPB Image

LM5002MA/NOPB Picture
LM5002MA/NOPB In Stock

LM5002MA/NOPB Distributor
LM5002MA/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
1A Output, Low Power-Loss Voltage Regulators Considering Power Line Voltage Drop
102
PNP SILICON AF MEDIUM POWER TRANSISTORS
50000
IC DRIVER MOSFET 1.5A DUAL 8SOIC
15846
IC UART QUAD W/FIFO 64-LQFP
1000
12-Bit Capacitance-to-Digital Converter
9
DIODE ARRAY SCHOTTKY 100V TO220
25788