Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

LMR62014XMFX/NOPB

Part No :
LMR62014XMFX/NOPB
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BOOST ADJ 1.8A SOT23-5
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
90+
$0.5640
$50.760
215+
$0.4700
$101.050
330+
$0.4560
$150.480
455+
$0.4430
$201.565
585+
$0.4290
$250.965
775+
$0.3890
$301.475
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 29,691 pieces
MOQ: 90 pcs
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
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Country of Origin Malaysia
ECCN EAR99
Introduction Date November 21, 2012
Family Name LMR62014
Win Source Part Number 102402-LMR62014XMFX/NOPB
Case / Package SOT-23-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier No
Frequency - Switching 1.6MHz
Output Current 1.8A (Switch)
Maximum Output Voltage 20V
Nominal Output Voltage (Min/Fixed) 3V
Maximum Input Voltage 14V
Minimum Input Voltage 2.7V
Number of Outputs 1
Output Type Adjustable
Topology Boost
Purpose Step-Up
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Alternative Parts
(Cross-Reference)
5962-9214101mpa+; max631amja/883b+; LT1425IS#TR; 

The LMR62014XMFX/NOPB is manufactured by Texas Instruments, which is available in SOT-23-5, with the function of Step-Up. The part operates from 2.7V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 1.6MHz switching frequency, which is capable of supplying 1.8A (Switch) output current, with an output voltage of 3V.

Products specifications
ECAD Module
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Country of Origin Malaysia
ECCN EAR99
Introduction Date November 21, 2012
Family Name LMR62014
Win Source Part Number 102402-LMR62014XMFX/NOPB
Case / Package SOT-23-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier No
Frequency - Switching 1.6MHz
Output Current 1.8A (Switch)
Maximum Output Voltage 20V
Nominal Output Voltage (Min/Fixed) 3V
Maximum Input Voltage 14V
Minimum Input Voltage 2.7V
Number of Outputs 1
Output Type Adjustable
Topology Boost
Purpose Step-Up
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Alternative Parts
(Cross-Reference)
5962-9214101mpa+; max631amja/883b+; LT1425IS#TR; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LMR62014XMFX/NOPB
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
LMR62014XMFX/NOPB Price

LMR62014XMFX/NOPB Datasheet
LMR62014XMFX/NOPB Application

LMR62014XMFX/NOPB Replacement
LMR62014XMFX/NOPB Pdf

LMR62014XMFX/NOPB Pinout
LMR62014XMFX/NOPB Image

LMR62014XMFX/NOPB Picture
LMR62014XMFX/NOPB In Stock

LMR62014XMFX/NOPB Distributor
LMR62014XMFX/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC REG LDO 1.5V 1A TO263-3L
400
FIXED IND 13NH 250MA 1.1 OHM SMD
91500
CONN HDR 10POS 0.4MM SMD GOLD
951
IC LEVEL SHIFT 15CH LG TV 28VQFN
210
DIODE GEN PURP 50V 5A GP20 / Diode Switching 50V 5A 2-Pin Case GP-20 T/R
200
Ultra Low VF SMD Schottky Barrier Rectifiers
CONVERTER MOD DC/DC 12V 100W / Module DC-DC 24VIN 1-OUT 12V 100W 9-Pin Half-Brick

Top Sellers