The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LT1076CR-5#TRPBF

Part No LT1076CR-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV 5V D2PAK
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
Pricing & Ordering $8.190 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
5+
$10.1870
$50.935
12+
$8.3590
$100.308
19+
$8.0970
$153.843
26+
$7.8360
$203.736
34+
$7.5750
$257.550
45+
$6.7910
$305.595
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,199 pieces
MOQ: 5 pcs
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
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 8V
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 2A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package D2PAK-7
Win Source Part Number 123608-LT1076CR-5#TRPBF

Description

LT1076CR-5#TRPBF - Step-Down Switching Regulator

The LT1076CR-5#TRPBF is a versatile and robust step-down switching regulator from Linear Technology, designed to offer efficient power conversion and management for a variety of applications. This regulator is part of Linear Technology's LT1076 series, known for their reliability and performance in demanding environments.

With a fixed output voltage of 5V, the LT1076CR-5#TRPBF is ideal for powering logic circuits, microprocessors, and other digital systems that require a stable 5V supply. It is capable of delivering up to 2A of continuous output current, making it suitable for medium-power applications.

The regulator operates over a wide input voltage range from 8V to 60V, providing the flexibility to be used in systems with varying input supplies, including automotive, industrial, and battery-powered equipment. The high efficiency of the LT1076CR-5#TRPBF is achieved through its switch-mode operation, which significantly reduces the power loss compared to linear regulators, especially at higher input voltages.

One of the key features of the LT1076CR-5#TRPBF is its thermal performance. The device comes in a TO-220 package, which is known for its excellent heat dissipation characteristics. This allows the regulator to operate at high power levels without the need for excessive cooling measures, making it suitable for compact and enclosed designs.

Additionally, the LT1076CR-5#TRPBF incorporates several protection features, including thermal shutdown, current limit, and safe area protection. These features ensure that the device and the system it powers are protected from damage due to overcurrent, overheating, or other fault conditions.

For design flexibility, the LT1076CR-5#TRPBF also offers an adjustable frequency from 100kHz to 200kHz, allowing designers to optimize the regulator for their specific application requirements, such as minimizing interference with sensitive radio frequencies or achieving a desired efficiency level.

In summary, the LT1076CR-5#TRPBF from Linear Technology is a reliable, efficient, and versatile step-down switching regulator that is well-suited for a wide range of applications where a stable 5V output is required.