Search
Filters

LT1613CS5#TRMPBF

Part No :
LT1613CS5#TRMPBF
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG MULT CONFIG ADJ TSOT23
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,494 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.9V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 34V
Output Current 550mA (Switch)
Frequency - Switching 1.4MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 126694-LT1613CS5#TRMPBF
The LT1613CS5#TRMPBF is manufactured by Linear Technology, which is available in TSOT-23-5, with the function of Step-Up, Step-Up/Step-Down. The part operates from 0.9V, rated over a 0°C to 70°C (TA) temperature range. Its function is based on 1.4MHz switching frequency, which is capable of supplying 550mA (Switch) output current, with an output voltage of 1.23V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.9V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 34V
Output Current 550mA (Switch)
Frequency - Switching 1.4MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 126694-LT1613CS5#TRMPBF
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1613CS5#TRMPBF
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
LT1613CS5#TRMPBF Price

LT1613CS5#TRMPBF Datasheet
LT1613CS5#TRMPBF Application

LT1613CS5#TRMPBF Replacement
LT1613CS5#TRMPBF Pdf

LT1613CS5#TRMPBF Pinout
LT1613CS5#TRMPBF Image

LT1613CS5#TRMPBF Picture
LT1613CS5#TRMPBF In Stock

LT1613CS5#TRMPBF Distributor
LT1613CS5#TRMPBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
FAST SOFT RECOVERY RECTIFIER DIODE
320
MOSFET N-CH 40V 80A TO220AB
7
131,072 WORD BY 8 BIT STATIC RAM
30
DC/DC CONVERTER 7-13.2V / Module DC-DC 12VIN 1-OUT 0.6V to 3.63V 60A 115.5W 16-Pin SMD Module T/R
100
+2.7V to +5.5V, Low-Power, Quad, Parallel 8-Bit DAC with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 20TSSOP
110
IC MCU 32BIT 384KB FLASH 100LQFP
541
Precision, Quad, SPST Analog Switches
479
28-Pin Flash Microcontrollers with nanoWatt XLP Technology

Top Sellers