Search
Filters

LT1936HMS8E#TRPBF

Part No :
LT1936HMS8E#TRPBF
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ 1.4A 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 352 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 33.12V
Output Current 1.4A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP-EP
Win Source Part Number 132115-LT1936HMS8E#TRPBF
The LT1936HMS8E#TRPBF is manufactured by Linear Technology, which is available in 8-MSOP-EP, with the function of Step-Down. The part operates from 3.6V, rated over a -40°C to 150°C (TJ) temperature range. Its function is based on 500kHz switching frequency, which is capable of supplying 1.4A output current, with an output voltage of 1.2V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 33.12V
Output Current 1.4A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP-EP
Win Source Part Number 132115-LT1936HMS8E#TRPBF
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1936HMS8E#TRPBF
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
LT1936HMS8E#TRPBF Price

LT1936HMS8E#TRPBF Datasheet
LT1936HMS8E#TRPBF Application

LT1936HMS8E#TRPBF Replacement
LT1936HMS8E#TRPBF Pdf

LT1936HMS8E#TRPBF Pinout
LT1936HMS8E#TRPBF Image

LT1936HMS8E#TRPBF Picture
LT1936HMS8E#TRPBF In Stock

LT1936HMS8E#TRPBF Distributor
LT1936HMS8E#TRPBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
MOSFET P-CH 40V 6.6A DPAK
340
TRANS PREBIAS PNP 150MW SMINI3
397
Linear Voltage Regulator IC
54
THREE TERMINAL LOW DROPOUT VOLTAGE REGULATOR
1320
Miniature surface mount design | FIXED IND 2.2UH 3.1A 36.3 MOHM
55
RES ARRAY 4 RES 47 OHM 2012
1200
3kVDC Isolated 1W Single & Dual Output DC-DC Converters
4

Top Sellers