WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

LT1940LEFE#TRPBF

Part No :
LT1940LEFE#TRPBF
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ 1.4A DL 16TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,870 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 3.6V
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 6.16V
Output Current 1.4A
Frequency - Switching 1.1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-TSSOP-EP
Win Source Part Number 122093-LT1940LEFE#TRPBF
The LT1940LEFE#TRPBF is manufactured by Linear Technology, which is available in 16-TSSOP-EP, with the function of Step-Down. The part operates from 3.6V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 1.1MHz switching frequency, which is capable of supplying 1.4A output current, with an output voltage of 1.25V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 3.6V
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 6.16V
Output Current 1.4A
Frequency - Switching 1.1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-TSSOP-EP
Win Source Part Number 122093-LT1940LEFE#TRPBF
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1940LEFE#TRPBF
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
LT1940LEFE#TRPBF Price

LT1940LEFE#TRPBF Datasheet
LT1940LEFE#TRPBF Application

LT1940LEFE#TRPBF Replacement
LT1940LEFE#TRPBF Pdf

LT1940LEFE#TRPBF Pinout
LT1940LEFE#TRPBF Image

LT1940LEFE#TRPBF Picture
LT1940LEFE#TRPBF In Stock

LT1940LEFE#TRPBF Distributor
LT1940LEFE#TRPBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
131,072-WORD BY 8-BIT CMOS STATIC RAM
45
3.3V ABT 16-bit bus transceiver 3-State
29
FIXED IND 150UH 330MA 900 MOHM / SRR5028 Series - Shielded SMD Power Inductors
799
Timing Generator for Progressive Scan CCD Image Sensor
1659
TrenchMOS standard level FET
500
IC PLL SONET/SDH/PDH 80LQFP
3-to-8 line decoder/demultiplexer with address latches
48
3.3V 128K X 8 CMOS SRAM (Center power and ground)
30

Top Sellers