Search
Filters

LT3689EUD#TRPBF

Part No :
LT3689EUD#TRPBF
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ 0.7A 16QFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 352 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 36V
Output Current 700mA
Frequency - Switching 500kHz to 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 135469-LT3689EUD#TRPBF
The LT3689EUD#TRPBF is manufactured by Linear Technology, which is available in 16-QFN-EP (3x3), with the function of Step-Down. The part operates from 3.6V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 500kHz to 2MHz switching frequency, which is capable of supplying 700mA output current, with an output voltage of 0.8V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 36V
Output Current 700mA
Frequency - Switching 500kHz to 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 135469-LT3689EUD#TRPBF
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT3689EUD#TRPBF
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
LT3689EUD#TRPBF Price

LT3689EUD#TRPBF Datasheet
LT3689EUD#TRPBF Application

LT3689EUD#TRPBF Replacement
LT3689EUD#TRPBF Pdf

LT3689EUD#TRPBF Pinout
LT3689EUD#TRPBF Image

LT3689EUD#TRPBF Picture
LT3689EUD#TRPBF In Stock

LT3689EUD#TRPBF Distributor
LT3689EUD#TRPBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
SINGLE PHASE GLASS PASSIVATED SURFACE MOUNT FLAT BRIDGE RECTIFIER VOLTAGE: 50 TO 1000V CURRENT: 1.0A
500
General Purpose Audio Codec 2ADC / 2DAC Ch 32-Pin VQFN EP T/R / IC STEREO AUDIO CODEC 1.8V 32QFN
222
MOSFET N-CH 200V 16A TO-247
3936
IC ETHERNET SWITCH QUAD 56TQFN
30
FIXED IND 10UH 1.04A 133 MOHM
1000
DUAL BIPOLAR OPERATIONAL AMPLIFIERS Audio AC-3 Decoder System
10
IC SUPERVISOR DUAL LV SOT23-5
300

Top Sellers