Search
Filters

LTC1503CS8-2

Part No : LTC1503CS8-2
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG SWTCHD CAP 2V 0.1A 8SOIC
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 445 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.4V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2V
Output Current 100mA
Frequency - Switching 600kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 072479-LTC1503CS8-2
The LTC1503CS8-2 is manufactured by Linear Technology, which is available in 8-SOIC, with the function of Step-Down. The part operates from 2.4V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 600kHz switching frequency, which is capable of supplying 100mA output current, with an output voltage of 2V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.4V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2V
Output Current 100mA
Frequency - Switching 600kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 072479-LTC1503CS8-2
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC1503CS8-2
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
LTC1503CS8-2 Price

LTC1503CS8-2 Datasheet
LTC1503CS8-2 Application

LTC1503CS8-2 Replacement
LTC1503CS8-2 Pdf

LTC1503CS8-2 Pinout
LTC1503CS8-2 Image

LTC1503CS8-2 Picture
LTC1503CS8-2 In Stock

LTC1503CS8-2 Distributor
LTC1503CS8-2 PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
4 PIN DIP HIGH VOLTAGE PHOTO DARLINGTON
1
TVS DIODE 6V 11.2V DO214AA
24
1.5A Constant Current Buck Regulator for Driving High Power LEDs
6
2.5V SINGLE DATA RATE 1:5 CLOCK BUFFER TERABUFFER™ JR | IC CLK BUFFER 1:5 200MHZ 28TSSOP
1
Low-Dropout, 120mA Linear Regulators Miniature External Components
223
HIGH-SPEED SWITCHING USE
120
18-BIT UNIVERSAL BUS TRANSCEIVER WITH PARITY GENERATORS/CHECKERS
45

Top Sellers