Search
Filters

LTC3642EMS8E#TRPBF

Part No : LTC3642EMS8E#TRPBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 50MA SYNC 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 288 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 45V
Output Current 50mA
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP-EP
Win Source Part Number 128138-LTC3642EMS8E#TRPBF
The LTC3642EMS8E#TRPBF is manufactured by Linear Technology, which is available in 8-MSOP-EP, with the function of Step-Down. The part operates from 4.5V, rated over a -40°C to 125°C (TJ) temperature range. Which is capable of supplying 50mA output current, with an output voltage of 0.8V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 45V
Output Current 50mA
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP-EP
Win Source Part Number 128138-LTC3642EMS8E#TRPBF
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC3642EMS8E#TRPBF
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
LTC3642EMS8E#TRPBF Price

LTC3642EMS8E#TRPBF Datasheet
LTC3642EMS8E#TRPBF Application

LTC3642EMS8E#TRPBF Replacement
LTC3642EMS8E#TRPBF Pdf

LTC3642EMS8E#TRPBF Pinout
LTC3642EMS8E#TRPBF Image

LTC3642EMS8E#TRPBF Picture
LTC3642EMS8E#TRPBF In Stock

LTC3642EMS8E#TRPBF Distributor
LTC3642EMS8E#TRPBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
RES SMD 10 OHM 1% 1W 2512
400
TOSHIBA Zenzer Diode Silicon Epitaxial Planar Type
2527
Dual Precision JFET Input Operatinoal Amplifiers
4
IC AMP AUDIO PWR QUAD SOT827
90
Precision Analog-to-Digital Converter (ADC) with 8051 Microcontroller and Flash Memory
830
CMOS dual universal serial communications controller CDUSCC
5449

Top Sellers