Search
Filters

MAX1605EUT-T

Part No : MAX1605EUT-T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BOOST ADJ 0.35A SOT23-6
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.4V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 30V
Output Current 350mA (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 112061-MAX1605EUT-T
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
The MAX1605EUT-T is manufactured by Maxim Integrated, which is available in SOT-23-6, with the function of Step-Up. The part operates from 2.4V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 500kHz switching frequency, which is capable of supplying 350mA (Switch) output current, with an output voltage of 0.8V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.4V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 30V
Output Current 350mA (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 112061-MAX1605EUT-T
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX1605EUT-T
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
MAX1605EUT-T Price

MAX1605EUT-T Datasheet
MAX1605EUT-T Application

MAX1605EUT-T Replacement
MAX1605EUT-T Pdf

MAX1605EUT-T Pinout
MAX1605EUT-T Image

MAX1605EUT-T Picture
MAX1605EUT-T In Stock

MAX1605EUT-T Distributor
MAX1605EUT-T PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
QUADRUPLE 2 LINE TO 1 LINE DATA SELECTORS / MULTIPLEXERS
2
FIXED IND 180NH 150MA 3.8 OHM
3060
LED CBI 3MM BI-LVL RED/RED
83
IC MCU 16BIT 512KB FLASH 44QFN
2
Wireless LAN Integrated Medium Access Controller with Baseband Processor with Mini-PCI
5
50mA SWITCHED-CAP DC/DC CONVERTER
150

Top Sellers