Search
Filters

MAX1684EEE+T

Part No : MAX1684EEE+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ/3.3V 1A 16QSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
18+
$2.827
$50.886
45+
$2.392
$107.640
65+
$2.319
$150.735
90+
$2.247
$202.230
115+
$2.174
$250.010
155+
$1.957
$303.335
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 10,738 pieces can ship immediately
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 14V
Nominal Output Voltage (Min/Fixed) 1.25V (3.3V)
Maximum Output Voltage 14V
Output Current 1A
Frequency - Switching 300kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 021200-MAX1684EEE+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TPS62110RSAR;  RT8251GQW;  MAX1685EEE;  

The MAX1684EEE+T is manufactured by Maxim Integrated, which is available in 16-QSOP, with the function of Step-Down. The part operates from 2.7V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 300kHz switching frequency, which is capable of supplying 1A output current, with an output voltage of 1.25V (3.3V).

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 14V
Nominal Output Voltage (Min/Fixed) 1.25V (3.3V)
Maximum Output Voltage 14V
Output Current 1A
Frequency - Switching 300kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 021200-MAX1684EEE+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TPS62110RSAR;  RT8251GQW;  MAX1685EEE;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX1684EEE+T
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
MAX1684EEE+T Price

MAX1684EEE+T Datasheet
MAX1684EEE+T Application

MAX1684EEE+T Replacement
MAX1684EEE+T Pdf

MAX1684EEE+T Pinout
MAX1684EEE+T Image

MAX1684EEE+T Picture
MAX1684EEE+T In Stock

MAX1684EEE+T Distributor
MAX1684EEE+T PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
QUADRUPLE DIFFERENTIAL COMPARATOR
97
IC SUPERVISOR 1 CHANNEL 3-USP
100
IC MCU 16BIT 96KB FLASH 64TQFP
30
150 WATT SINGLE OUTPUT HALF BRICK DC/DC CONVERTER
Transient Voltage Suppressors for ESD Protection
300
QUAD SURFACE MOUNT SWITCHING DIODE ARRAY
10200

Top Sellers