Search
Filters

MAX1703ESE+

Part No : MAX1703ESE+
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BOOST ADJ/5V 2.2A 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
11+
€4.591
€50.497
25+
€3.884
€97.095
40+
€3.766
€150.652
55+
€3.649
€200.684
70+
€3.531
€247.193
95+
€3.178
€301.901
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 223 pieces can ship immediately
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 0.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V (5V)
Maximum Output Voltage 5.5V
Output Current 2.2A (Switch)
Frequency - Switching 300kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 127128-MAX1703ESE+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
LTC3421EUF;  MAX1703ESE; MAX1703ESE-T;  MAX1703ESE+;  
The MAX1703ESE+ is manufactured by Maxim Integrated, which is available in 16-SO, with the function of Step-Up. The part operates from 0.7V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 300kHz switching frequency, which is capable of supplying 2.2A (Switch) output current, with an output voltage of 2.5V (5V).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 0.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V (5V)
Maximum Output Voltage 5.5V
Output Current 2.2A (Switch)
Frequency - Switching 300kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 127128-MAX1703ESE+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
LTC3421EUF;  MAX1703ESE; MAX1703ESE-T;  MAX1703ESE+;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX1703ESE+
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
MAX1703ESE+ Price

MAX1703ESE+ Datasheet
MAX1703ESE+ Application

MAX1703ESE+ Replacement
MAX1703ESE+ Pdf

MAX1703ESE+ Pinout
MAX1703ESE+ Image

MAX1703ESE+ Picture
MAX1703ESE+ In Stock

MAX1703ESE+ Distributor
MAX1703ESE+ PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
100V SOT223 N-channel enhancement mode MOSFET
181
BIPOLAR LINEAR INTEGRATED CIRCUIT (15W BTL X 2CH AUDIO POWER AMPLIFIER)
6
IC ETHERNET TRANSCEIVER 64-HVQFP
60
DIODE ARRAY SCHOTTKY 100V TO247
2
IC VREF SERIES 1.247V SOT23-3
38
IC REG CTLR AC/DC GEN3
12913
Quad High Side Switch (Dual 10 mOhm, Dual 12 mOhm) | IC SWITCH HIGH SIDE QUAD 24QFN

Top Sellers