Search
Filters

MAX1759EUB+

Part No : MAX1759EUB+
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG SWITCHD CAP 0.1A 10MSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
9+
$6.215
$55.935
20+
$5.259
$105.180
30+
$5.100
$153.000
45+
$4.940
$222.300
55+
$4.781
$262.955
70+
$4.303
$301.210
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 15 pieces can ship immediately
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up/Step-Down
Topology Charge Pump
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 1.6V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V (3.3V)
Maximum Output Voltage 5.5V
Output Current 100mA
Frequency - Switching 1.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 021237-MAX1759EUB+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
The MAX1759EUB+ is manufactured by Maxim Integrated, which is available in 10-uMAX, with the function of Step-Up/Step-Down. The part operates from 1.6V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 1.5MHz switching frequency, which is capable of supplying 100mA output current, with an output voltage of 2.5V (3.3V).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up/Step-Down
Topology Charge Pump
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 1.6V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V (3.3V)
Maximum Output Voltage 5.5V
Output Current 100mA
Frequency - Switching 1.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 021237-MAX1759EUB+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX1759EUB+
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
MAX1759EUB+ Price

MAX1759EUB+ Datasheet
MAX1759EUB+ Application

MAX1759EUB+ Replacement
MAX1759EUB+ Pdf

MAX1759EUB+ Pinout
MAX1759EUB+ Image

MAX1759EUB+ Picture
MAX1759EUB+ In Stock

MAX1759EUB+ Distributor
MAX1759EUB+ PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
INTERFACE 32QFN ISPGAL22V10A
3
LM3481/LM3481Q High Efficiency Low-Side N-Channel Controller for Switching
2590
IC MCU 16BIT 16KB FLASH 20LSSOP
10251
IC OPAMP 8SOIC
5890
IC VOLT SUPERVISOR TSOT23-8
1663
SMD PH.MODULE 36KHZ S.VIEW
14655
3.3V 32K/64K x 16/18 Dual-Port Static RAM

Top Sellers