WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

MAX1921EUT30+T

Part No :
MAX1921EUT30+T
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
Buck Switching Regulator IC Positive Fixed 3V 1 Output 400mA SOT-23-6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Device Package SOT-23-6
Package SOT-23-6
Mounting Style SMD/SMT
Operating Temperature Range -40°C ~ 85°C (TA)
Synchronous Rectifier Yes
Frequency - Switching 1.2MHz
Current - Output 400mA
Voltage - Output (Min/Fixed) 3V
Voltage - Input (Max) 5.5V
Number of Outputs 1
Output Type Fixed
Topology Buck
Output Configuration Positive
Function Step-Down
Packaging Reel(TR)
Manufacturer Maxim Integrated
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Category Integrated Circuits(ICs)
Voltage - Input (Min) 2V
Win Source Part Number 106043-MAX1921EUT30+T
The MAX1921EUT30+T is manufactured by Maxim Integrated, which is available in SOT-23-6, with the function of Step-Down. The part operates from 2V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 1.2MHz switching frequency, which is capable of supplying 400mA output current, with an output voltage of 3V.
Products specifications
ECAD Module
Manufacturer Device Package SOT-23-6
Package SOT-23-6
Mounting Style SMD/SMT
Operating Temperature Range -40°C ~ 85°C (TA)
Synchronous Rectifier Yes
Frequency - Switching 1.2MHz
Current - Output 400mA
Voltage - Output (Min/Fixed) 3V
Voltage - Input (Max) 5.5V
Number of Outputs 1
Output Type Fixed
Topology Buck
Output Configuration Positive
Function Step-Down
Packaging Reel(TR)
Manufacturer Maxim Integrated
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Category Integrated Circuits(ICs)
Voltage - Input (Min) 2V
Win Source Part Number 106043-MAX1921EUT30+T
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX1921EUT30+T
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
MAX1921EUT30+T Price

MAX1921EUT30+T Datasheet
MAX1921EUT30+T Application

MAX1921EUT30+T Replacement
MAX1921EUT30+T Pdf

MAX1921EUT30+T Pinout
MAX1921EUT30+T Image

MAX1921EUT30+T Picture
MAX1921EUT30+T In Stock

MAX1921EUT30+T Distributor
MAX1921EUT30+T PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC ADC 16BIT SIGMA-DELTA 10-MSOP
526
IC MMIC LNA
438
LinCMOS PRECISION DUAL OPERATIONAL AMPLIFIERS
460
Octal, 12-/14-/16-Bit SPI Voltage Output denseDAC with 5 ppm/°C On-Chip Reference
IC FPGA 93 I/O 208QFP
72

Top Sellers