Search
Filters

MAX1927REUB+

Part No :
MAX1927REUB+
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ 0.8A SYNC 10UMAX
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
19+
€2.3630
€44.896
46+
€1.9490
€89.659
71+
€1.8900
€134.216
98+
€1.8320
€179.499
126+
€1.7720
€223.271
168+
€1.5950
€267.940
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 18,000 pieces can ship immediately
MOQ: 19 pcs
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
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.6V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.75V
Maximum Output Voltage 5.5V
Output Current 800mA
Frequency - Switching 800kHz to 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 021269-MAX1927REUB+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Limited
Application Field Used in Power Management, Consumer Electronics, Portable Devices
Alternative Parts
(Cross-Reference)
TPS62000QDGSRQ1;  MAX1821EUB+T;  MAX1821EUB+;  MAX1927REUB+;  
The MAX1927REUB+ is manufactured by Maxim Integrated, which is available in 10-uMAX, with the function of Step-Down. The part operates from 2.6V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 800kHz to 1.2MHz switching frequency, which is capable of supplying 800mA output current, with an output voltage of 0.75V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.6V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.75V
Maximum Output Voltage 5.5V
Output Current 800mA
Frequency - Switching 800kHz to 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 021269-MAX1927REUB+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Limited
Application Field Used in Power Management, Consumer Electronics, Portable Devices
Alternative Parts
(Cross-Reference)
TPS62000QDGSRQ1;  MAX1821EUB+T;  MAX1821EUB+;  MAX1927REUB+;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX1927REUB+
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
MAX1927REUB+ Price

MAX1927REUB+ Datasheet
MAX1927REUB+ Application

MAX1927REUB+ Replacement
MAX1927REUB+ Pdf

MAX1927REUB+ Pinout
MAX1927REUB+ Image

MAX1927REUB+ Picture
MAX1927REUB+ In Stock

MAX1927REUB+ Distributor
MAX1927REUB+ PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
200mW SURFACE MOUNT ZENER DIODE
282
FIXED IND 1.8UH 200MA 820 MOHM
584
IC PLD 10MC 25NS 28PLCC
45
IC BUCK SYNC ADJ 2A 50LGA
30
EPITAXIAL PLANAR NPN TRANSISTOR (SWITCHING, INTERFACE CIRCUIT AND DRIVER CIRCUIT)
350

Top Sellers