Search
Filters

MAX1971EEE+

Part No :
MAX1971EEE+
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BCK ADJ/PROG 0.75A 16QSOP
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
6+
$9.5240
$57.144
13+
$7.8570
$102.141
20+
$7.6190
$152.380
28+
$7.3810
$206.668
35+
$7.1430
$250.005
47+
$6.4290
$302.163
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,196 pieces can ship immediately
MOQ: 6 pcs
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
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 2
Minimum Input Voltage 2.6V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V (1.5V, 1.8V, 2.5V, 3.3V)
Maximum Output Voltage 5.5V
Output Current 750mA
Frequency - Switching 700kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 021284-MAX1971EEE+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
The MAX1971EEE+ is manufactured by Maxim Integrated, which is available in 16-QSOP, with the function of Step-Down. The part operates from 2.6V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 700kHz switching frequency, which is capable of supplying 750mA output current, with an output voltage of 1.2V (1.5V, 1.8V, 2.5V, 3.3V).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 2
Minimum Input Voltage 2.6V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V (1.5V, 1.8V, 2.5V, 3.3V)
Maximum Output Voltage 5.5V
Output Current 750mA
Frequency - Switching 700kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 021284-MAX1971EEE+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX1971EEE+
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
MAX1971EEE+ Price

MAX1971EEE+ Datasheet
MAX1971EEE+ Application

MAX1971EEE+ Replacement
MAX1971EEE+ Pdf

MAX1971EEE+ Pinout
MAX1971EEE+ Image

MAX1971EEE+ Picture
MAX1971EEE+ In Stock

MAX1971EEE+ Distributor
MAX1971EEE+ PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC REG CTRLR INTEL 4OUT 32QFN / Optimized Multi-Phase PWM Controller with 6-Bit DAC for VR10.X Application
4219
Micropower Low Cost Fixed 3.3 V, 5 V, 12 V and Adjustable DC-to-DC Converter
656
FUSE GLASS 2A 250VAC 5X20MM
5200
High Voltage, High Current Darlington Transistor Arrays
873

Top Sellers